Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR909FRS70

Description
909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR909FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR909FRS70-ND
Through Hole Resistors RWR89SR909FRS70-ND
909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.909 OHM 3W 1% WW AXIAL - RWR89SR909FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 3W 1% WW AXIAL
RWR89SR909FRS70
RES 0.909 OHM 3W 1% WW AXIAL RWR89SR909FRS70
RES 0.909ohm 3W 1% WW AXIAL

RES 0.909ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR909FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR909FRS70
Wirewound Resistors 3110-RWR89SR909FRS70
ESS-2B .909 1% RWR89SR909FR S70

ESS-2B .909 1% RWR89SR909FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,0.909Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C5810 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.909Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C5810
Resistor,metal Alloy,0.909Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C5810
Resistor,Metal Alloy,0.909Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.909Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR909FRS70-ND RWR89SR909FRS70 3110-RWR89SR909FRS70 64C5810
Product Name Through Hole Resistors RES 0.909 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,0.909Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details