33 Ohms ±5% 10W Chip Resistor 3014 J-Lead Pulse Withstanding Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-RWS1033RJTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 33 ohms |