Vishay Intertechnology, Inc. Chassis Mount Resistors RWST25138C2400JB00

Description
240 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
240 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST25138C2400JB00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST25138C2400JB00-ND
Chassis Mount Resistors 716-RWST25138C2400JB00-ND
240 Ohms ±5% 95W Wirewound Chassis Mount Resistor

240 Ohms ±5% 95W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Rwst 25X138 Cs 240U 5% Bo4Na E / Box Vishay - 70M4536 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 25X138 Cs 240U 5% Bo4Na E / Box Vishay
70M4536
Rwst 25X138 Cs 240U 5% Bo4Na E / Box Vishay 70M4536
RWST 25X138 CS 240U 5% BO4NA e / BOX

RWST 25X138 CS 240U 5% BO4NA e / BOX

Supplier's Site
Chassis Mount Resistors - RWST25138C2400JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RWST25138C2400JB00
Chassis Mount Resistors RWST25138C2400JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RWST25138C2400JB00-ND 70M4536 RWST25138C2400JB00
Product Name Chassis Mount Resistors Rwst 25X138 Cs 240U 5% Bo4Na E / Box Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers