Vishay Intertechnology, Inc. RES 0.825 OHM 3W 1% WW AXIAL RWR89SR825FSRSL

Description
RES 0.825ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 3W 1% WW AXIAL - RWR89SR825FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 3W 1% WW AXIAL
RWR89SR825FSRSL
RES 0.825 OHM 3W 1% WW AXIAL RWR89SR825FSRSL
RES 0.825ohm 3W 1% WW AXIAL

RES 0.825ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR825FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR825FSRSL-ND
Through Hole Resistors RWR89SR825FSRSL-ND
825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR825FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR825FSRSL
Wirewound Resistors 3110-RWR89SR825FSRSL
ESS-2B .825 1% RWR89SR825FS RSL

ESS-2B .825 1% RWR89SR825FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR825FSRSL RWR89SR825FSRSL-ND 3110-RWR89SR825FSRSL
Product Name RES 0.825 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details