Vishay Intertechnology, Inc. RES 0.75 OHM 3W 1% WW AXIAL RWR89SR750FSBSL

Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 3W 1% WW AXIAL - RWR89SR750FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 3W 1% WW AXIAL
RWR89SR750FSBSL
RES 0.75 OHM 3W 1% WW AXIAL RWR89SR750FSBSL
RES 0.75ohm 3W 1% WW AXIAL

RES 0.75ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR750FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR750FSBSL-ND
Through Hole Resistors RWR89SR750FSBSL-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR750FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR750FSBSL
Wirewound Resistors 3110-RWR89SR750FSBSL
ESS-2B .75 1% RWR89SR750FS BSL

ESS-2B .75 1% RWR89SR750FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR750FSBSL RWR89SR750FSBSL-ND 3110-RWR89SR750FSBSL
Product Name RES 0.75 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers