Vishay Intertechnology, Inc. RES 0.604 OHM 3W 1% WW AXIAL RWR89SR604FSRSL

Description
RES 0.604ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.604ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.604 OHM 3W 1% WW AXIAL - RWR89SR604FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 3W 1% WW AXIAL
RWR89SR604FSRSL
RES 0.604 OHM 3W 1% WW AXIAL RWR89SR604FSRSL
RES 0.604ohm 3W 1% WW AXIAL

RES 0.604ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR604FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR604FSRSL-ND
Through Hole Resistors RWR89SR604FSRSL-ND
604 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR604FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR604FSRSL
Wirewound Resistors 3110-RWR89SR604FSRSL
ESS-2B .604 1% RWR89SR604FS RSL

ESS-2B .604 1% RWR89SR604FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR604FSRSL RWR89SR604FSRSL-ND 3110-RWR89SR604FSRSL
Product Name RES 0.604 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details