Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR604DRS73

Description
ESS-2B .604 .5% RWR89SR604DR S73
Request a Quote Datasheet
Description
ESS-2B .604 .5% RWR89SR604DR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR604DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR604DRS73
Wirewound Resistors 3110-RWR89SR604DRS73
ESS-2B .604 .5% RWR89SR604DR S73

ESS-2B .604 .5% RWR89SR604DR S73

Supplier's Site Datasheet
RES 0.604 OHM 3W 0.5% WW AXIAL - RWR89SR604DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 3W 0.5% WW AXIAL
RWR89SR604DRS73
RES 0.604 OHM 3W 0.5% WW AXIAL RWR89SR604DRS73
RES 0.604ohm 3W 0.5% WW AXIAL

RES 0.604ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR604DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR604DRS73-ND
Through Hole Resistors RWR89SR604DRS73-ND
604 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR604DRS73 RWR89SR604DRS73 RWR89SR604DRS73-ND
Product Name Wirewound Resistors RES 0.604 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details