Vishay Intertechnology, Inc. RES 0.619 OHM 3W 1% WW AXIAL RWR89SR619FRS70

Description
RES 0.619ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.619ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.619 OHM 3W 1% WW AXIAL - RWR89SR619FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 3W 1% WW AXIAL
RWR89SR619FRS70
RES 0.619 OHM 3W 1% WW AXIAL RWR89SR619FRS70
RES 0.619ohm 3W 1% WW AXIAL

RES 0.619ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR619FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR619FRS70
Wirewound Resistors 3110-RWR89SR619FRS70
ESS-2B .619 1% RWR89SR619FR S70

ESS-2B .619 1% RWR89SR619FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR619FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR619FRS70-ND
Through Hole Resistors RWR89SR619FRS70-ND
619 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR619FRS70 3110-RWR89SR619FRS70 RWR89SR619FRS70-ND
Product Name RES 0.619 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details