Vishay Intertechnology, Inc. RES 0.649 OHM 3W 1% WW AXIAL RWR89SR649FSBSL

Description
RES 0.649ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 3W 1% WW AXIAL - RWR89SR649FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 3W 1% WW AXIAL
RWR89SR649FSBSL
RES 0.649 OHM 3W 1% WW AXIAL RWR89SR649FSBSL
RES 0.649ohm 3W 1% WW AXIAL

RES 0.649ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR649FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR649FSBSL
Wirewound Resistors 3110-RWR89SR649FSBSL
ESS-2B .649 1% RWR89SR649FS BSL

ESS-2B .649 1% RWR89SR649FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR649FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR649FSBSL-ND
Through Hole Resistors RWR89SR649FSBSL-ND
649 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR649FSBSL 3110-RWR89SR649FSBSL RWR89SR649FSBSL-ND
Product Name RES 0.649 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details