Vishay Intertechnology, Inc. RES 0.741 OHM 3W 1% WW AXIAL RWR89SR741FRB12

Description
RES 0.741ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.741ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.741 OHM 3W 1% WW AXIAL - RWR89SR741FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.741 OHM 3W 1% WW AXIAL
RWR89SR741FRB12
RES 0.741 OHM 3W 1% WW AXIAL RWR89SR741FRB12
RES 0.741ohm 3W 1% WW AXIAL

RES 0.741ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR741FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR741FRB12
Wirewound Resistors 3110-RWR89SR741FRB12
ESS-2B .741 1% RWR89SR741FR B12

ESS-2B .741 1% RWR89SR741FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR741FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR741FRB12-ND
Through Hole Resistors RWR89SR741FRB12-ND
741 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

741 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR741FRB12 3110-RWR89SR741FRB12 RWR89SR741FRB12-ND
Product Name RES 0.741 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7410 ohms 0.7410 ohms 0.7410 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details