Vishay Intertechnology, Inc. RES 0.61 OHM 3W 0.5% WW AXIAL RWR89SR610DRB12

Description
RES 0.61ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.61ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.61 OHM 3W 0.5% WW AXIAL - RWR89SR610DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.61 OHM 3W 0.5% WW AXIAL
RWR89SR610DRB12
RES 0.61 OHM 3W 0.5% WW AXIAL RWR89SR610DRB12
RES 0.61ohm 3W 0.5% WW AXIAL

RES 0.61ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR610DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR610DRB12-ND
Through Hole Resistors RWR89SR610DRB12-ND
610 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

610 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR610DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR610DRB12
Wirewound Resistors 3110-RWR89SR610DRB12
ESS-2B .61 .5% RWR89SR610DR B12

ESS-2B .61 .5% RWR89SR610DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR610DRB12 RWR89SR610DRB12-ND 3110-RWR89SR610DRB12
Product Name RES 0.61 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6100 ohms 0.6100 ohms 0.6100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers