Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR681FMB12

Description
ESS-2B .681 1% RWR89SR681FM B12
Request a Quote Datasheet
Description
ESS-2B .681 1% RWR89SR681FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR681FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR681FMB12
Wirewound Resistors 3110-RWR89SR681FMB12
ESS-2B .681 1% RWR89SR681FM B12

ESS-2B .681 1% RWR89SR681FM B12

Supplier's Site Datasheet
RES 0.681 OHM 3W 1% WW AXIAL - RWR89SR681FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 3W 1% WW AXIAL
RWR89SR681FMB12
RES 0.681 OHM 3W 1% WW AXIAL RWR89SR681FMB12
RES 0.681ohm 3W 1% WW AXIAL

RES 0.681ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR681FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR681FMB12-ND
Through Hole Resistors RWR89SR681FMB12-ND
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR681FMB12 RWR89SR681FMB12 RWR89SR681FMB12-ND
Product Name Wirewound Resistors RES 0.681 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers