Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR600BRS73

Description
ESS-2B .6 .1% RWR89SR600BR S73
Request a Quote Datasheet
Description
ESS-2B .6 .1% RWR89SR600BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR600BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR600BRS73
Wirewound Resistors 3110-RWR89SR600BRS73
ESS-2B .6 .1% RWR89SR600BR S73

ESS-2B .6 .1% RWR89SR600BR S73

Supplier's Site Datasheet
RES 0.6 OHM 3W 0.1% WW AXIAL - RWR89SR600BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.6 OHM 3W 0.1% WW AXIAL
RWR89SR600BRS73
RES 0.6 OHM 3W 0.1% WW AXIAL RWR89SR600BRS73
RES 0.6ohm 3W 0.1% WW AXIAL

RES 0.6ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR600BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR600BRS73-ND
Through Hole Resistors RWR89SR600BRS73-ND
600 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

600 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR600BRS73 RWR89SR600BRS73 RWR89SR600BRS73-ND
Product Name Wirewound Resistors RES 0.6 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6000 ohms 0.6000 ohms 0.6000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers