Vishay Intertechnology, Inc. RES 0.523 OHM 3W 1% WW AXIAL RWR89SR523FRBSL

Description
RES 0.523ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.523ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.523 OHM 3W 1% WW AXIAL - RWR89SR523FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 3W 1% WW AXIAL
RWR89SR523FRBSL
RES 0.523 OHM 3W 1% WW AXIAL RWR89SR523FRBSL
RES 0.523ohm 3W 1% WW AXIAL

RES 0.523ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR523FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR523FRBSL
Wirewound Resistors 3110-RWR89SR523FRBSL
ESS-2B .523 1% RWR89SR523FR BSL

ESS-2B .523 1% RWR89SR523FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR523FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR523FRBSL-ND
Through Hole Resistors RWR89SR523FRBSL-ND
523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR523FRBSL 3110-RWR89SR523FRBSL RWR89SR523FRBSL-ND
Product Name RES 0.523 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers