Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR590FRBSL

Description
ESS-2B .59 1% RWR89SR590FR BSL
Request a Quote Datasheet
Description
ESS-2B .59 1% RWR89SR590FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR590FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR590FRBSL
Wirewound Resistors 3110-RWR89SR590FRBSL
ESS-2B .59 1% RWR89SR590FR BSL

ESS-2B .59 1% RWR89SR590FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR590FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR590FRBSL-ND
Through Hole Resistors RWR89SR590FRBSL-ND
590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.59 OHM 3W 1% WW AXIAL - RWR89SR590FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 3W 1% WW AXIAL
RWR89SR590FRBSL
RES 0.59 OHM 3W 1% WW AXIAL RWR89SR590FRBSL
RES 0.59ohm 3W 1% WW AXIAL

RES 0.59ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR590FRBSL RWR89SR590FRBSL-ND RWR89SR590FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.59 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details