Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR649FSS70

Description
ESS-2B .649 1% RWR89SR649FS S70
Request a Quote Datasheet
Description
ESS-2B .649 1% RWR89SR649FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR649FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR649FSS70
Wirewound Resistors 3110-RWR89SR649FSS70
ESS-2B .649 1% RWR89SR649FS S70

ESS-2B .649 1% RWR89SR649FS S70

Supplier's Site Datasheet
RES 0.649 OHM 3W 1% WW AXIAL - RWR89SR649FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 3W 1% WW AXIAL
RWR89SR649FSS70
RES 0.649 OHM 3W 1% WW AXIAL RWR89SR649FSS70
RES 0.649ohm 3W 1% WW AXIAL

RES 0.649ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR649FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR649FSS70-ND
Through Hole Resistors RWR89SR649FSS70-ND
649 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR649FSS70 RWR89SR649FSS70 RWR89SR649FSS70-ND
Product Name Wirewound Resistors RES 0.649 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details