Vishay Intertechnology, Inc. RES 0.787 OHM 3W 1% WW AXIAL RWR89SR787FRBSL

Description
RES 0.787ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.787ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 3W 1% WW AXIAL - RWR89SR787FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 3W 1% WW AXIAL
RWR89SR787FRBSL
RES 0.787 OHM 3W 1% WW AXIAL RWR89SR787FRBSL
RES 0.787ohm 3W 1% WW AXIAL

RES 0.787ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR787FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR787FRBSL
Wirewound Resistors 3110-RWR89SR787FRBSL
ESS-2B .787 1% RWR89SR787FR BSL

ESS-2B .787 1% RWR89SR787FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR787FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR787FRBSL-ND
Through Hole Resistors RWR89SR787FRBSL-ND
787 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR787FRBSL 3110-RWR89SR787FRBSL RWR89SR787FRBSL-ND
Product Name RES 0.787 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details