Vishay Intertechnology, Inc. RES 0.649 OHM 3W 1% WW AXIAL RWR89SR649FRS73

Description
RES 0.649ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 3W 1% WW AXIAL - RWR89SR649FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 3W 1% WW AXIAL
RWR89SR649FRS73
RES 0.649 OHM 3W 1% WW AXIAL RWR89SR649FRS73
RES 0.649ohm 3W 1% WW AXIAL

RES 0.649ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR649FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR649FRS73-ND
Through Hole Resistors RWR89SR649FRS73-ND
649 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR649FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR649FRS73
Wirewound Resistors 3110-RWR89SR649FRS73
ESS-2B .649 1% RWR89SR649FR S73

ESS-2B .649 1% RWR89SR649FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR649FRS73 RWR89SR649FRS73-ND 3110-RWR89SR649FRS73
Product Name RES 0.649 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers