Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR665FSRSL

Description
ESS-2B .665 1% RWR89SR665FS RSL
Request a Quote Datasheet
Description
ESS-2B .665 1% RWR89SR665FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR665FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR665FSRSL
Wirewound Resistors 3110-RWR89SR665FSRSL
ESS-2B .665 1% RWR89SR665FS RSL

ESS-2B .665 1% RWR89SR665FS RSL

Supplier's Site Datasheet
RES 0.665 OHM 3W 1% WW AXIAL - RWR89SR665FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.665 OHM 3W 1% WW AXIAL
RWR89SR665FSRSL
RES 0.665 OHM 3W 1% WW AXIAL RWR89SR665FSRSL
RES 0.665ohm 3W 1% WW AXIAL

RES 0.665ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR665FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR665FSRSL-ND
Through Hole Resistors RWR89SR665FSRSL-ND
665 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR665FSRSL RWR89SR665FSRSL RWR89SR665FSRSL-ND
Product Name Wirewound Resistors RES 0.665 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6650 ohms 0.6650 ohms 0.6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details