RES 0.505ohm 3W 0.5% WW AXIAL
ESS-2B .505 .5% RWR89SR505DS RSL
505 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89SR505DSRSL | 3110-RWR89SR505DSRSL | RWR89SR505DSRSL-ND |
| Product Name | RES 0.505 OHM 3W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.5050 ohms | 0.5050 ohms | 0.5050 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |