Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR800BRB12

Description
ESS-2B .8 .1% RWR89SR800BR B12
Request a Quote Datasheet
Description
ESS-2B .8 .1% RWR89SR800BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR800BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR800BRB12
Wirewound Resistors 3110-RWR89SR800BRB12
ESS-2B .8 .1% RWR89SR800BR B12

ESS-2B .8 .1% RWR89SR800BR B12

Supplier's Site Datasheet
RES 0.8 OHM 3W 0.1% WW AXIAL - RWR89SR800BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.8 OHM 3W 0.1% WW AXIAL
RWR89SR800BRB12
RES 0.8 OHM 3W 0.1% WW AXIAL RWR89SR800BRB12
RES 0.8ohm 3W 0.1% WW AXIAL

RES 0.8ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR800BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR800BRB12-ND
Through Hole Resistors RWR89SR800BRB12-ND
800 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

800 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR800BRB12 RWR89SR800BRB12 RWR89SR800BRB12-ND
Product Name Wirewound Resistors RES 0.8 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8000 ohms 0.8000 ohms 0.8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers