Vishay Intertechnology, Inc. RES 0.9 OHM 3W 0.1% WW AXIAL RWR89SR900BRB12

Description
RES 0.9ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.9ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.9 OHM 3W 0.1% WW AXIAL - RWR89SR900BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.9 OHM 3W 0.1% WW AXIAL
RWR89SR900BRB12
RES 0.9 OHM 3W 0.1% WW AXIAL RWR89SR900BRB12
RES 0.9ohm 3W 0.1% WW AXIAL

RES 0.9ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR900BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR900BRB12-ND
Through Hole Resistors RWR89SR900BRB12-ND
900 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

900 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR900BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR900BRB12
Wirewound Resistors 3110-RWR89SR900BRB12
ESS-2B .9 .1% RWR89SR900BR B12

ESS-2B .9 .1% RWR89SR900BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR900BRB12 RWR89SR900BRB12-ND 3110-RWR89SR900BRB12
Product Name RES 0.9 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9000 ohms 0.9000 ohms 0.9000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers