Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR768FRB12

Description
768 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
768 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR768FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR768FRB12-ND
Through Hole Resistors RWR89SR768FRB12-ND
768 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR768FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR768FRB12
Wirewound Resistors 3110-RWR89SR768FRB12
ESS-2B .768 1% RWR89SR768FR B12

ESS-2B .768 1% RWR89SR768FR B12

Supplier's Site Datasheet
RES 0.768 OHM 3W 1% WW AXIAL - RWR89SR768FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 3W 1% WW AXIAL
RWR89SR768FRB12
RES 0.768 OHM 3W 1% WW AXIAL RWR89SR768FRB12
RES 0.768ohm 3W 1% WW AXIAL

RES 0.768ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR768FRB12-ND 3110-RWR89SR768FRB12 RWR89SR768FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.768 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details