Vishay Intertechnology, Inc. RES 0.825 OHM 3W 0.5% WW AXIAL RWR89SR825DRRSL

Description
RES 0.825ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 3W 0.5% WW AXIAL - RWR89SR825DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 3W 0.5% WW AXIAL
RWR89SR825DRRSL
RES 0.825 OHM 3W 0.5% WW AXIAL RWR89SR825DRRSL
RES 0.825ohm 3W 0.5% WW AXIAL

RES 0.825ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR825DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR825DRRSL
Wirewound Resistors 3110-RWR89SR825DRRSL
ESS-2B .825 .5% RWR89SR825DR RSL

ESS-2B .825 .5% RWR89SR825DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR825DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR825DRRSL-ND
Through Hole Resistors RWR89SR825DRRSL-ND
825 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR825DRRSL 3110-RWR89SR825DRRSL RWR89SR825DRRSL-ND
Product Name RES 0.825 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details