Vishay Intertechnology, Inc. RES 0.787 OHM 3W 1% WW AXIAL RWR89SR787FRS70

Description
RES 0.787ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.787ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 3W 1% WW AXIAL - RWR89SR787FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 3W 1% WW AXIAL
RWR89SR787FRS70
RES 0.787 OHM 3W 1% WW AXIAL RWR89SR787FRS70
RES 0.787ohm 3W 1% WW AXIAL

RES 0.787ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR787FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR787FRS70
Wirewound Resistors 3110-RWR89SR787FRS70
ESS-2B .787 1% RWR89SR787FR S70

ESS-2B .787 1% RWR89SR787FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR787FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR787FRS70-ND
Through Hole Resistors RWR89SR787FRS70-ND
787 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C5772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C5772
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C5772
Resistor,Metal Alloy,0.787Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.787Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89SR787FRS70 3110-RWR89SR787FRS70 RWR89SR787FRS70-ND 64C5772
Product Name RES 0.787 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details