Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR645FSB12

Description
ESS-2B .645 1% RWR89SR645FS B12
Request a Quote Datasheet
Description
ESS-2B .645 1% RWR89SR645FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR645FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR645FSB12
Wirewound Resistors 3110-RWR89SR645FSB12
ESS-2B .645 1% RWR89SR645FS B12

ESS-2B .645 1% RWR89SR645FS B12

Supplier's Site Datasheet
RES 0.645 OHM 3W 1% WW AXIAL - RWR89SR645FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.645 OHM 3W 1% WW AXIAL
RWR89SR645FSB12
RES 0.645 OHM 3W 1% WW AXIAL RWR89SR645FSB12
RES 0.645ohm 3W 1% WW AXIAL

RES 0.645ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR645FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR645FSB12-ND
Through Hole Resistors RWR89SR645FSB12-ND
645 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

645 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR645FSB12 RWR89SR645FSB12 RWR89SR645FSB12-ND
Product Name Wirewound Resistors RES 0.645 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6450 ohms 0.6450 ohms 0.6450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details