Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR511FRB12

Description
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RWR89SR511FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR89SR511FRB12-ND
Through Hole Resistors 541-RWR89SR511FRB12-ND
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR511FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR511FRB12
Wirewound Resistors 3110-RWR89SR511FRB12
ESS-2B .511 1% RWR89SR511FR B12

ESS-2B .511 1% RWR89SR511FR B12

Supplier's Site Datasheet
RES 0.511 OHM 3W 1% WW AXIAL - RWR89SR511FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 3W 1% WW AXIAL
RWR89SR511FRB12
RES 0.511 OHM 3W 1% WW AXIAL RWR89SR511FRB12
RES 0.511ohm 3W 1% WW AXIAL

RES 0.511ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number 541-RWR89SR511FRB12-ND 3110-RWR89SR511FRB12 RWR89SR511FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.511 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers