Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR732FRRSL

Description
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR732FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR732FRRSL-ND
Through Hole Resistors RWR89SR732FRRSL-ND
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.732 OHM 3W 1% WW AXIAL - RWR89SR732FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 3W 1% WW AXIAL
RWR89SR732FRRSL
RES 0.732 OHM 3W 1% WW AXIAL RWR89SR732FRRSL
RES 0.732ohm 3W 1% WW AXIAL

RES 0.732ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR732FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR732FRRSL
Wirewound Resistors 3110-RWR89SR732FRRSL
ESS-2B .732 1% RWR89SR732FR RSL

ESS-2B .732 1% RWR89SR732FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR732FRRSL-ND RWR89SR732FRRSL 3110-RWR89SR732FRRSL
Product Name Through Hole Resistors RES 0.732 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details