Vishay Intertechnology, Inc. RES 0.511 OHM 3W 1% WW AXIAL RWR89SR511FRS73

Description
RES 0.511ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 3W 1% WW AXIAL - RWR89SR511FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 3W 1% WW AXIAL
RWR89SR511FRS73
RES 0.511 OHM 3W 1% WW AXIAL RWR89SR511FRS73
RES 0.511ohm 3W 1% WW AXIAL

RES 0.511ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR511FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR511FRS73-ND
Through Hole Resistors RWR89SR511FRS73-ND
511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR511FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR511FRS73
Wirewound Resistors 3110-RWR89SR511FRS73
ESS-2B .511 1% RWR89SR511FR S73

ESS-2B .511 1% RWR89SR511FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C5657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C5657
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C5657
Resistor,Metal Alloy,0.511Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.511Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89SR511FRS73 RWR89SR511FRS73-ND 3110-RWR89SR511FRS73 64C5657
Product Name RES 0.511 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details