Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR750FMB12

Description
ESS-2B .75 1% RWR89SR750FM B12
Request a Quote Datasheet
Description
ESS-2B .75 1% RWR89SR750FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR750FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR750FMB12
Wirewound Resistors 3110-RWR89SR750FMB12
ESS-2B .75 1% RWR89SR750FM B12

ESS-2B .75 1% RWR89SR750FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR750FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR750FMB12-ND
Through Hole Resistors RWR89SR750FMB12-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.75 OHM 3W 1% WW AXIAL - RWR89SR750FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 3W 1% WW AXIAL
RWR89SR750FMB12
RES 0.75 OHM 3W 1% WW AXIAL RWR89SR750FMB12
RES 0.75ohm 3W 1% WW AXIAL

RES 0.75ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR750FMB12 RWR89SR750FMB12-ND RWR89SR750FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.75 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details