Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR562FSS70

Description
562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR562FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR562FSS70-ND
Through Hole Resistors RWR89SR562FSS70-ND
562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.562 OHM 3W 1% WW AXIAL - RWR89SR562FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 3W 1% WW AXIAL
RWR89SR562FSS70
RES 0.562 OHM 3W 1% WW AXIAL RWR89SR562FSS70
RES 0.562ohm 3W 1% WW AXIAL

RES 0.562ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR562FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR562FSS70
Wirewound Resistors 3110-RWR89SR562FSS70
ESS-2B .562 1% RWR89SR562FS S70

ESS-2B .562 1% RWR89SR562FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR562FSS70-ND RWR89SR562FSS70 3110-RWR89SR562FSS70
Product Name Through Hole Resistors RES 0.562 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details