610 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B .61 .5% RWR89SR610DR S73
RES 0.61ohm 3W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89SR610DRS73-ND | 3110-RWR89SR610DRS73 | RWR89SR610DRS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 0.61 OHM 3W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.6100 ohms | 0.6100 ohms | 0.6100 ohms |