Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR590FRRSL

Description
590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR590FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR590FRRSL-ND
Through Hole Resistors RWR89SR590FRRSL-ND
590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR590FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR590FRRSL
Wirewound Resistors 3110-RWR89SR590FRRSL
ESS-2B .59 1% RWR89SR590FR RSL

ESS-2B .59 1% RWR89SR590FR RSL

Supplier's Site Datasheet
RES 0.59 OHM 3W 1% WW AXIAL - RWR89SR590FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 3W 1% WW AXIAL
RWR89SR590FRRSL
RES 0.59 OHM 3W 1% WW AXIAL RWR89SR590FRRSL
RES 0.59ohm 3W 1% WW AXIAL

RES 0.59ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR590FRRSL-ND 3110-RWR89SR590FRRSL RWR89SR590FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.59 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details