Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR715FRS73

Description
ESS-2B .715 1% RWR89SR715FR S73
Request a Quote Datasheet
Description
ESS-2B .715 1% RWR89SR715FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR715FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR715FRS73
Wirewound Resistors 3110-RWR89SR715FRS73
ESS-2B .715 1% RWR89SR715FR S73

ESS-2B .715 1% RWR89SR715FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR715FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR715FRS73-ND
Through Hole Resistors RWR89SR715FRS73-ND
715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.715 OHM 3W 1% WW AXIAL - RWR89SR715FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 3W 1% WW AXIAL
RWR89SR715FRS73
RES 0.715 OHM 3W 1% WW AXIAL RWR89SR715FRS73
RES 0.715ohm 3W 1% WW AXIAL

RES 0.715ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR715FRS73 RWR89SR715FRS73-ND RWR89SR715FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.715 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 6661626 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers