Vishay Intertechnology, Inc. RES 0.59 OHM 3W 1% WW AXIAL RWR89SR590FRS70

Description
RES 0.59ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.59ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.59 OHM 3W 1% WW AXIAL - RWR89SR590FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 3W 1% WW AXIAL
RWR89SR590FRS70
RES 0.59 OHM 3W 1% WW AXIAL RWR89SR590FRS70
RES 0.59ohm 3W 1% WW AXIAL

RES 0.59ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR590FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR590FRS70-ND
Through Hole Resistors RWR89SR590FRS70-ND
590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR590FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR590FRS70
Wirewound Resistors 3110-RWR89SR590FRS70
ESS-2B .59 1% RWR89SR590FR S70

ESS-2B .59 1% RWR89SR590FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR590FRS70 RWR89SR590FRS70-ND 3110-RWR89SR590FRS70
Product Name RES 0.59 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 6661711 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers