Vishay Intertechnology, Inc. RES 0.549 OHM 3W 1% WW AXIAL RWR89SR549FRBSL

Description
RES 0.549ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.549ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 3W 1% WW AXIAL - RWR89SR549FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 3W 1% WW AXIAL
RWR89SR549FRBSL
RES 0.549 OHM 3W 1% WW AXIAL RWR89SR549FRBSL
RES 0.549ohm 3W 1% WW AXIAL

RES 0.549ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR549FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR549FRBSL-ND
Through Hole Resistors RWR89SR549FRBSL-ND
549 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR549FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR549FRBSL
Wirewound Resistors 3110-RWR89SR549FRBSL
ESS-2B .549 1% RWR89SR549FR BSL

ESS-2B .549 1% RWR89SR549FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR549FRBSL RWR89SR549FRBSL-ND 3110-RWR89SR549FRBSL
Product Name RES 0.549 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details