Vishay Intertechnology, Inc. RES 0.681 OHM 3W 1% WW AXIAL RWR89SR681FSRSL

Description
RES 0.681ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 3W 1% WW AXIAL - RWR89SR681FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 3W 1% WW AXIAL
RWR89SR681FSRSL
RES 0.681 OHM 3W 1% WW AXIAL RWR89SR681FSRSL
RES 0.681ohm 3W 1% WW AXIAL

RES 0.681ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR681FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR681FSRSL-ND
Through Hole Resistors RWR89SR681FSRSL-ND
681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR681FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR681FSRSL
Wirewound Resistors 3110-RWR89SR681FSRSL
ESS-2B .681 1% RWR89SR681FS RSL

ESS-2B .681 1% RWR89SR681FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR681FSRSL RWR89SR681FSRSL-ND 3110-RWR89SR681FSRSL
Product Name RES 0.681 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details