Vishay Intertechnology, Inc. Chassis Mount Resistors RWST25138B22R0JB00

Description
22 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST25138B22R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST25138B22R0JB00-ND
Chassis Mount Resistors 716-RWST25138B22R0JB00-ND
22 Ohms ±5% 95W Wirewound Chassis Mount Resistor

22 Ohms ±5% 95W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Rwst 25X138 B 22U 5% Bo6Na E / Box Vishay - 70M4501 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 25X138 B 22U 5% Bo6Na E / Box Vishay
70M4501
Rwst 25X138 B 22U 5% Bo6Na E / Box Vishay 70M4501
RWST 25X138 B 22U 5% BO6NA e / BOX

RWST 25X138 B 22U 5% BO6NA e / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RWST25138B22R0JB00-ND 70M4501
Product Name Chassis Mount Resistors Rwst 25X138 B 22U 5% Bo6Na E / Box Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers