Vishay Intertechnology, Inc. Chassis Mount Resistors RWST25138A25R0JB00

Description
25 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25 Ohms ±5% 95W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 716-RWST25138A25R0JB00-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
716-RWST25138A25R0JB00-ND
Chassis Mount Resistors 716-RWST25138A25R0JB00-ND
25 Ohms ±5% 95W Wirewound Chassis Mount Resistor

25 Ohms ±5% 95W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Rwst 25X138 An 25U 5% Bo6Na E / Box Vishay - 70M4471 - Newark, An Avnet Company
Chicago, IL, United States
Rwst 25X138 An 25U 5% Bo6Na E / Box Vishay
70M4471
Rwst 25X138 An 25U 5% Bo6Na E / Box Vishay 70M4471
RWST 25X138 AN 25U 5% BO6NA e / BOX

RWST 25X138 AN 25U 5% BO6NA e / BOX

Supplier's Site
Chassis Mount Resistors - RWST25138A25R0JB00 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RWST25138A25R0JB00
Chassis Mount Resistors RWST25138A25R0JB00
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 716-RWST25138A25R0JB00-ND 70M4471 RWST25138A25R0JB00
Product Name Chassis Mount Resistors Rwst 25X138 An 25U 5% Bo6Na E / Box Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial, Tubular
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers