Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR505DSS70

Description
ESS-2B .505 .5% RWR89SR505DS S70
Request a Quote Datasheet
Description
ESS-2B .505 .5% RWR89SR505DS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR505DSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR505DSS70
Wirewound Resistors 3110-RWR89SR505DSS70
ESS-2B .505 .5% RWR89SR505DS S70

ESS-2B .505 .5% RWR89SR505DS S70

Supplier's Site Datasheet
RES 0.505 OHM 3W 0.5% WW AXIAL - RWR89SR505DSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.505 OHM 3W 0.5% WW AXIAL
RWR89SR505DSS70
RES 0.505 OHM 3W 0.5% WW AXIAL RWR89SR505DSS70
RES 0.505ohm 3W 0.5% WW AXIAL

RES 0.505ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR505DSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR505DSS70-ND
Through Hole Resistors RWR89SR505DSS70-ND
505 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

505 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR505DSS70 RWR89SR505DSS70 RWR89SR505DSS70-ND
Product Name Wirewound Resistors RES 0.505 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5050 ohms 0.5050 ohms 0.5050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers