Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR825FSS73

Description
825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR825FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR825FSS73-ND
Through Hole Resistors RWR89SR825FSS73-ND
825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR825FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR825FSS73
Wirewound Resistors 3110-RWR89SR825FSS73
ESS-2B .825 1% RWR89SR825FS S73

ESS-2B .825 1% RWR89SR825FS S73

Supplier's Site Datasheet
RES 0.825 OHM 3W 1% WW AXIAL - RWR89SR825FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 3W 1% WW AXIAL
RWR89SR825FSS73
RES 0.825 OHM 3W 1% WW AXIAL RWR89SR825FSS73
RES 0.825ohm 3W 1% WW AXIAL

RES 0.825ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR825FSS73-ND 3110-RWR89SR825FSS73 RWR89SR825FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.825 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details