Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR732FRB12

Description
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR732FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR732FRB12-ND
Through Hole Resistors RWR89SR732FRB12-ND
732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR732FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR732FRB12
Wirewound Resistors 3110-RWR89SR732FRB12
ESS-2B .732 1% RWR89SR732FR B12

ESS-2B .732 1% RWR89SR732FR B12

Supplier's Site Datasheet
RES 0.732 OHM 3W 1% WW AXIAL - RWR89SR732FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 3W 1% WW AXIAL
RWR89SR732FRB12
RES 0.732 OHM 3W 1% WW AXIAL RWR89SR732FRB12
RES 0.732ohm 3W 1% WW AXIAL

RES 0.732ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR732FRB12-ND 3110-RWR89SR732FRB12 RWR89SR732FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.732 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers