Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR523FRS70

Description
523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR523FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR523FRS70-ND
Through Hole Resistors RWR89SR523FRS70-ND
523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.523 OHM 3W 1% WW AXIAL - RWR89SR523FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 3W 1% WW AXIAL
RWR89SR523FRS70
RES 0.523 OHM 3W 1% WW AXIAL RWR89SR523FRS70
RES 0.523ohm 3W 1% WW AXIAL

RES 0.523ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR523FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR523FRS70
Wirewound Resistors 3110-RWR89SR523FRS70
ESS-2B .523 1% RWR89SR523FR S70

ESS-2B .523 1% RWR89SR523FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR523FRS70-ND RWR89SR523FRS70 3110-RWR89SR523FRS70
Product Name Through Hole Resistors RES 0.523 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details