ESS-2B .715 1% RWR89SR715FR RSL
715 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.715ohm 3W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89SR715FRRSL | RWR89SR715FRRSL-ND | RWR89SR715FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.715 OHM 3W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.7150 ohms | 0.7150 ohms | 0.7150 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |