ESS-2B .976 1% RWR89SR976FR B12
RES 0.976ohm 3W 1% WW AXIAL
976 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89SR976FRB12 | RWR89SR976FRB12 | RWR89SR976FRB12-ND |
| Product Name | Wirewound Resistors | RES 0.976 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.9760 ohms | 0.9760 ohms | 0.9760 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |