Vishay Intertechnology, Inc. RES 0.806 OHM 3W 1% WW AXIAL RWR89SR806FRS70

Description
RES 0.806ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.806ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.806 OHM 3W 1% WW AXIAL - RWR89SR806FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 3W 1% WW AXIAL
RWR89SR806FRS70
RES 0.806 OHM 3W 1% WW AXIAL RWR89SR806FRS70
RES 0.806ohm 3W 1% WW AXIAL

RES 0.806ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR806FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR806FRS70
Wirewound Resistors 3110-RWR89SR806FRS70
ESS-2B .806 1% RWR89SR806FR S70

ESS-2B .806 1% RWR89SR806FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR806FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR806FRS70-ND
Through Hole Resistors RWR89SR806FRS70-ND
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR806FRS70 3110-RWR89SR806FRS70 RWR89SR806FRS70-ND
Product Name RES 0.806 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details