Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR806FSRSL

Description
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR806FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR806FSRSL-ND
Through Hole Resistors RWR89SR806FSRSL-ND
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.806 OHM 3W 1% WW AXIAL - RWR89SR806FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 3W 1% WW AXIAL
RWR89SR806FSRSL
RES 0.806 OHM 3W 1% WW AXIAL RWR89SR806FSRSL
RES 0.806ohm 3W 1% WW AXIAL

RES 0.806ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR806FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR806FSRSL
Wirewound Resistors 3110-RWR89SR806FSRSL
ESS-2B .806 1% RWR89SR806FS RSL

ESS-2B .806 1% RWR89SR806FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR806FSRSL-ND RWR89SR806FSRSL 3110-RWR89SR806FSRSL
Product Name Through Hole Resistors RES 0.806 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers