Vishay Intertechnology, Inc. RES 0.549 OHM 3W 1% WW AXIAL RWR89SR549FRRSL

Description
RES 0.549ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.549ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.549 OHM 3W 1% WW AXIAL - RWR89SR549FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 3W 1% WW AXIAL
RWR89SR549FRRSL
RES 0.549 OHM 3W 1% WW AXIAL RWR89SR549FRRSL
RES 0.549ohm 3W 1% WW AXIAL

RES 0.549ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR549FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR549FRRSL-ND
Through Hole Resistors RWR89SR549FRRSL-ND
549 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR549FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR549FRRSL
Wirewound Resistors 3110-RWR89SR549FRRSL
ESS-2B .549 1% RWR89SR549FR RSL

ESS-2B .549 1% RWR89SR549FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR549FRRSL RWR89SR549FRRSL-ND 3110-RWR89SR549FRRSL
Product Name RES 0.549 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details