Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR866FRS73

Description
866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR866FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR866FRS73-ND
Through Hole Resistors RWR89SR866FRS73-ND
866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.866 OHM 3W 1% WW AXIAL - RWR89SR866FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 3W 1% WW AXIAL
RWR89SR866FRS73
RES 0.866 OHM 3W 1% WW AXIAL RWR89SR866FRS73
RES 0.866ohm 3W 1% WW AXIAL

RES 0.866ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR866FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR866FRS73
Wirewound Resistors 3110-RWR89SR866FRS73
ESS-2B .866 1% RWR89SR866FR S73

ESS-2B .866 1% RWR89SR866FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR866FRS73-ND RWR89SR866FRS73 3110-RWR89SR866FRS73
Product Name Through Hole Resistors RES 0.866 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers