Vishay Intertechnology, Inc. RES 0.787 OHM 3W 0.1% WW AXIAL RWR89SR787BSS73

Description
RES 0.787ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.787ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.787 OHM 3W 0.1% WW AXIAL - RWR89SR787BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 3W 0.1% WW AXIAL
RWR89SR787BSS73
RES 0.787 OHM 3W 0.1% WW AXIAL RWR89SR787BSS73
RES 0.787ohm 3W 0.1% WW AXIAL

RES 0.787ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR787BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR787BSS73-ND
Through Hole Resistors RWR89SR787BSS73-ND
787 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR787BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR787BSS73
Wirewound Resistors 3110-RWR89SR787BSS73
ESS-2B .787 .1% RWR89SR787BS S73

ESS-2B .787 .1% RWR89SR787BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR787BSS73 RWR89SR787BSS73-ND 3110-RWR89SR787BSS73
Product Name RES 0.787 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers